Welwyn Components, Ltd. Chip Resistor - Surface Mount PCF0805R-24K9BT1

Description
RES SMD 24.9KOHM 0.1% 1/10W 0805
Request a Quote Datasheet
Description
RES SMD 24.9KOHM 0.1% 1/10W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1335-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1335-2-ND
Chip Resistor - Surface Mount 985-1335-2-ND
RES SMD 24.9KOHM 0.1% 1/10W 0805

RES SMD 24.9KOHM 0.1% 1/10W 0805

Buy Now Datasheet
Surface Mount Metal Film Resistor, Pcf Series, 24.9 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Tt Electronics/welwyn - 92K7925 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Pcf Series, 24.9 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Tt Electronics/welwyn
92K7925
Surface Mount Metal Film Resistor, Pcf Series, 24.9 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Tt Electronics/welwyn 92K7925
Surface Mount Metal Film Resistor, PCF Series, 24.9 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, PCF Series, 24.9 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24K9, 0.1%, 0.1W, Thin Film, 0805; Resistance Tt Electronics/welwyn - 62AK2883 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K9, 0.1%, 0.1W, Thin Film, 0805; Resistance Tt Electronics/welwyn
62AK2883
Res, 24K9, 0.1%, 0.1W, Thin Film, 0805; Resistance Tt Electronics/welwyn 62AK2883
RES, 24K9, 0.1%, 0.1W, THIN FILM, 0805; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 24K9, 0.1%, 0.1W, THIN FILM, 0805; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Smd 24.9 Kohm 0.1% 1/10W 0805 Tt Electronics/welwyn - 62AK2882 - Newark, An Avnet Company
Chicago, IL, United States
Smd 24.9 Kohm 0.1% 1/10W 0805 Tt Electronics/welwyn
62AK2882
Smd 24.9 Kohm 0.1% 1/10W 0805 Tt Electronics/welwyn 62AK2882
SMD 24.9 KOHM 0.1% 1/10W 0805

SMD 24.9 KOHM 0.1% 1/10W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 985-1335-2-ND 92K7925 62AK2883 62AK2882
Product Name Chip Resistor - Surface Mount Surface Mount Metal Film Resistor, Pcf Series, 24.9 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Tt Electronics/welwyn Res, 24K9, 0.1%, 0.1W, Thin Film, 0805; Resistance Tt Electronics/welwyn Smd 24.9 Kohm 0.1% 1/10W 0805 Tt Electronics/welwyn
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction MetalFilm MetalFilm Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric] 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176765-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details