Welwyn Components, Ltd. Chip Resistor - Surface Mount PCF0805R-24K3BT1

Description
RES SMD 24.3KOHM 0.1% 1/10W 0805
Request a Quote Datasheet
Description
RES SMD 24.3KOHM 0.1% 1/10W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1334-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1334-2-ND
Chip Resistor - Surface Mount 985-1334-2-ND
RES SMD 24.3KOHM 0.1% 1/10W 0805

RES SMD 24.3KOHM 0.1% 1/10W 0805

Buy Now Datasheet
Through Hole Metal Film Resistor, Mfr Series, 4.7 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 92K7924 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mfr Series, 4.7 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
92K7924
Through Hole Metal Film Resistor, Mfr Series, 4.7 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 92K7924
Through Hole Metal Film Resistor, MFR Series, 4.7 kohm, 750 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MFR Series, 4.7 kohm, 750 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1334-2-ND 92K7924
Product Name Chip Resistor - Surface Mount Through Hole Metal Film Resistor, Mfr Series, 4.7 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging 0805; 0805 ThroughHole; Axial Leads
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details