243 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Metal Film
243 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Metal Film
RES SMD 243K OHM 0.1% 1/10W 0805
Surface Mount Metal Film Resistor, PCF Series, 243 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes
RES SMD 243K OHM 0.1% 1/10W 0805
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 985-1354-1-ND | PCF0805R-243KBT1 | 92K7926 | PCF0805R-243KBT1 |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Surface Mount Metal Film Resistor, Pcf Series, 243 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Tt Electronics/welwyn | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 (2012 Metric) | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |