Welwyn Components, Ltd. Res, Thin Film, 226K, 0.1%, 0.1W, 0805; Resistance Tt Electronics/welwyn PCF0805R-226KBT1

Description
RES, THIN FILM, 226K, 0.1%, 0.1W, 0805; Resistance:226kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCF SeriesRoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 226K, 0.1%, 0.1W, 0805; Resistance:226kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCF SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 226K, 0.1%, 0.1W, 0805; Resistance Tt Electronics/welwyn - 50M4604 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 226K, 0.1%, 0.1W, 0805; Resistance Tt Electronics/welwyn
50M4604
Res, Thin Film, 226K, 0.1%, 0.1W, 0805; Resistance Tt Electronics/welwyn 50M4604
RES, THIN FILM, 226K, 0.1%, 0.1W, 0805; Resistance:226kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCF SeriesRoHS Compliant: Yes

RES, THIN FILM, 226K, 0.1%, 0.1W, 0805; Resistance:226kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCF SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50M4604
Product Name Res, Thin Film, 226K, 0.1%, 0.1W, 0805; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details