Welwyn Components, Ltd. Chip Resistor - Surface Mount PCF0805R-221KBT1

Description
RES SMD 221K OHM 0.1% 1/10W 0805
Request a Quote Datasheet
Description
RES SMD 221K OHM 0.1% 1/10W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1353-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1353-2-ND
Chip Resistor - Surface Mount 985-1353-2-ND
RES SMD 221K OHM 0.1% 1/10W 0805

RES SMD 221K OHM 0.1% 1/10W 0805

Buy Now Datasheet
Surface Mount Metal Film Resistor, Pcf Series, 221 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Tt Electronics/welwyn - 92K7918 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Pcf Series, 221 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Tt Electronics/welwyn
92K7918
Surface Mount Metal Film Resistor, Pcf Series, 221 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Tt Electronics/welwyn 92K7918
Surface Mount Metal Film Resistor, PCF Series, 221 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, PCF Series, 221 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1353-2-ND 92K7918
Product Name Chip Resistor - Surface Mount Surface Mount Metal Film Resistor, Pcf Series, 221 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details