Welwyn Components, Ltd. Chip Resistor - Surface Mount PCF0805R-200KBT1

Description
RES SMD 200K OHM 0.1% 1/10W 0805
Request a Quote Datasheet
Description
RES SMD 200K OHM 0.1% 1/10W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1352-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1352-2-ND
Chip Resistor - Surface Mount 985-1352-2-ND
RES SMD 200K OHM 0.1% 1/10W 0805

RES SMD 200K OHM 0.1% 1/10W 0805

Buy Now Datasheet
Surface Mount Metal Film Resistor, Pcf Series, 200 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Tt Electronics/welwyn - 92K7911 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Pcf Series, 200 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Tt Electronics/welwyn
92K7911
Surface Mount Metal Film Resistor, Pcf Series, 200 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Tt Electronics/welwyn 92K7911
Surface Mount Metal Film Resistor, PCF Series, 200 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, PCF Series, 200 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1352-2-ND 92K7911
Product Name Chip Resistor - Surface Mount Surface Mount Metal Film Resistor, Pcf Series, 200 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1823FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details