Welwyn Components, Ltd. Res, 1K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Tt Electronics/welwyn PCF0805R-1K0BI

Description
RES, 1K, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1kohm; Product Range:PCF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 1K, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1kohm; Product Range:PCF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Tt Electronics/welwyn - 12AC1893 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Tt Electronics/welwyn
12AC1893
Res, 1K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Tt Electronics/welwyn 12AC1893
RES, 1K, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1kohm; Product Range:PCF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 1K, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1kohm; Product Range:PCF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AC1893
Product Name Res, 1K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 1000 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R8R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details