Welwyn Components, Ltd. Chip Resistor - Surface Mount PCF0805R-1K02BT1

Description
RES SMD 1.02KOHM 0.1% 1/10W 0805
Request a Quote Datasheet
Description
RES SMD 1.02KOHM 0.1% 1/10W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1301-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1301-2-ND
Chip Resistor - Surface Mount 985-1301-2-ND
RES SMD 1.02KOHM 0.1% 1/10W 0805

RES SMD 1.02KOHM 0.1% 1/10W 0805

Buy Now Datasheet
Surface Mount Metal Film Resistor, Pcf Series, 1.02 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Tt Electronics/welwyn - 50M4570 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Pcf Series, 1.02 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Tt Electronics/welwyn
50M4570
Surface Mount Metal Film Resistor, Pcf Series, 1.02 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Tt Electronics/welwyn 50M4570
Surface Mount Metal Film Resistor, PCF Series, 1.02 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, PCF Series, 1.02 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1301-2-ND 50M4570
Product Name Chip Resistor - Surface Mount Surface Mount Metal Film Resistor, Pcf Series, 1.02 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details