The Surface Mount Metal Film Resistor, PCF Series, with a resistance value of 15.4 kΩ, is designed for precision applications with a tolerance of ±0.1% and a maximum power rating of 100 mW. It operates at a limiting element voltage of 100 V and is compliant with RoHS standards. This resistor features a thin-film construction that provides excellent stability and low temperature coefficient of resistance (TCR) performance. The device is suitable for automatic handling due to its rectangular shape and small dimensional tolerances, making it ideal for use in various electronic circuits. The wrap-around terminations ensure reliable soldering and good leach resistance.
Surface Mount Metal Film Resistor, PCF Series, 15.4 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 50M4592 |
| Product Name | Surface Mount Metal Film Resistor, Pcf Series, 15.4 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Tt Electronics/welwyn |
| Configuration | Single Resistor |