Welwyn Components, Ltd. Chip Resistor - Surface Mount PCF0805R-150KBT1

Description
RES SMD 150K OHM 0.1% 1/10W 0805
Request a Quote Datasheet
Description
RES SMD 150K OHM 0.1% 1/10W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1351-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1351-2-ND
Chip Resistor - Surface Mount 985-1351-2-ND
RES SMD 150K OHM 0.1% 1/10W 0805

RES SMD 150K OHM 0.1% 1/10W 0805

Buy Now Datasheet
Surface Mount Metal Film Resistor, Pcf Series, 150 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Tt Electronics/welwyn - 92K7887 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Pcf Series, 150 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Tt Electronics/welwyn
92K7887
Surface Mount Metal Film Resistor, Pcf Series, 150 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Tt Electronics/welwyn 92K7887
Surface Mount Metal Film Resistor, PCF Series, 150 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, PCF Series, 150 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1351-2-ND 92K7887
Product Name Chip Resistor - Surface Mount Surface Mount Metal Film Resistor, Pcf Series, 150 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details