TT Electronics Chip Resistor - Surface Mount - PCF0805R-127RBT1 PCF0805R-127RBT1

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034237-PCF0805R-127 RBT1 Packaging: Cut Tape Voltage Rating: 100 V Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Resistance: 127 Ω Power Rating: 100 mW Number of Pins: 2 Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): ERA6AEB1270V; RT0805BRD07127RL; ERA6AEB121V; ERA6AEB1240V; RT0805BRD07130RL; RT0805BRD07124RL; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (AC): 100 V Voltage Rating (DC): 100 V REACH SVHC: No SVHC
Request a Quote
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034237-PCF0805R-127 RBT1 Packaging: Cut Tape Voltage Rating: 100 V Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Resistance: 127 Ω Power Rating: 100 mW Number of Pins: 2 Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): ERA6AEB1270V; RT0805BRD07127RL; ERA6AEB121V; ERA6AEB1240V; RT0805BRD07130RL; RT0805BRD07124RL; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (AC): 100 V Voltage Rating (DC): 100 V REACH SVHC: No SVHC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PCF0805R-127RBT1 - 1034237-PCF0805R-127RBT1 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - PCF0805R-127RBT1
1034237-PCF0805R-127RBT1
Chip Resistor - Surface Mount - PCF0805R-127RBT1 1034237-PCF0805R-127RBT1
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034237-PCF0805R-127 RBT1 Packaging: Cut Tape Voltage Rating: 100 V Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Resistance: 127 Ω Power Rating: 100 mW Number of Pins: 2 Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): ERA6AEB1270V; RT0805BRD07127RL; ERA6AEB121V; ERA6AEB1240V; RT0805BRD07130RL; RT0805BRD07124RL; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (AC): 100 V Voltage Rating (DC): 100 V REACH SVHC: No SVHC

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034237-PCF0805R-127RBT1
Packaging: Cut Tape
Voltage Rating: 100 V
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Composition: Thin Film
Resistance: 127 Ω
Power Rating: 100 mW
Number of Pins: 2
Categories: Chip Resistor - Surface Mount
Case / Package: 2012
Case / Package: 0805
Alternative Parts (Cross-Reference): ERA6AEB1270V; RT0805BRD07127RL; ERA6AEB121V; ERA6AEB1240V; RT0805BRD07130RL; RT0805BRD07124RL;
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0805
Voltage Rating (AC): 100 V
Voltage Rating (DC): 100 V
REACH SVHC: No SVHC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1034237-PCF0805R-127RBT1
Product Name Chip Resistor - Surface Mount - PCF0805R-127RBT1
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-BPR58C10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
4 suppliers