Welwyn Components, Ltd. Res, Thin Film, 10K, 0.1%, 0.1W, 0805; Resistance Tt Electronics/welwyn PCF0805R-10KBI

Description
RES, THIN FILM, 10K, 0.1%, 0.1W, 0805; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCF Series RoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 10K, 0.1%, 0.1W, 0805; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCF Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 10K, 0.1%, 0.1W, 0805; Resistance Tt Electronics/welwyn - 92K7865 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10K, 0.1%, 0.1W, 0805; Resistance Tt Electronics/welwyn
92K7865
Res, Thin Film, 10K, 0.1%, 0.1W, 0805; Resistance Tt Electronics/welwyn 92K7865
RES, THIN FILM, 10K, 0.1%, 0.1W, 0805; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCF Series RoHS Compliant: Yes

RES, THIN FILM, 10K, 0.1%, 0.1W, 0805; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 92K7865
Product Name Res, Thin Film, 10K, 0.1%, 0.1W, 0805; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers