Welwyn Components, Ltd. Surface Mount Metal Film Resistor, Pcf Series, 100 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Tt Electronics/welwyn PCF0805R-100RBI

Description
Surface Mount Metal Film Resistor, PCF Series, 100 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Metal Film Resistor, PCF Series, 100 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Metal Film Resistor, Pcf Series, 100 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Tt Electronics/welwyn - 92K7870 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Pcf Series, 100 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Tt Electronics/welwyn
92K7870
Surface Mount Metal Film Resistor, Pcf Series, 100 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Tt Electronics/welwyn 92K7870
Surface Mount Metal Film Resistor, PCF Series, 100 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, PCF Series, 100 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Tt Electronics/welwyn - 12AC1894 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Tt Electronics/welwyn
12AC1894
Res, 100R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Tt Electronics/welwyn 12AC1894
RES, 100R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100ohm; Product Range:PCF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 100R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100ohm; Product Range:PCF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 92K7870 12AC1894
Product Name Surface Mount Metal Film Resistor, Pcf Series, 100 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Tt Electronics/welwyn Res, 100R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS RoHS
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers