Welwyn Components, Ltd. Chip Resistor - Surface Mount PCF0805PR-2K0BT1

Description
2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Metal Film
Request a Quote Datasheet
Description
2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1438-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1438-2-ND
Chip Resistor - Surface Mount 985-1438-2-ND
2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Metal Film

2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PCF0805PR-2K0BT1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PCF0805PR-2K0BT1
Chip Resistor - Surface Mount PCF0805PR-2K0BT1
RES SMD 2K OHM 0.1% 1/10W 0805

RES SMD 2K OHM 0.1% 1/10W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 985-1438-2-ND PCF0805PR-2K0BT1
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details