Surface Mount Metal Film Resistor, PCF Series, 2.49 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes
RES, 2K49, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.49kohm;
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 92K7903 | 12AC1886 |
| Product Name | Surface Mount Metal Film Resistor, Pcf Series, 2.49 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Tt Electronics/welwyn | Res, 2K49, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Tt Electronics/welwyn |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | MetalFilm | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0805 |
| Standards and Certifications | RoHS | RoHS |
| Resistance Range | 2490 ohms |