Welwyn Components, Ltd. Surface Mount Metal Film Resistor, Pcf Series, 910 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Tt Electronics/welwyn PCF0805-13-910R-B-T1.

Description
Surface Mount Metal Film Resistor, PCF Series, 910 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Metal Film Resistor, PCF Series, 910 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Metal Film Resistor, Pcf Series, 910 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Tt Electronics/welwyn - 92K7850 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Pcf Series, 910 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Tt Electronics/welwyn
92K7850
Surface Mount Metal Film Resistor, Pcf Series, 910 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Tt Electronics/welwyn 92K7850
Surface Mount Metal Film Resistor, PCF Series, 910 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, PCF Series, 910 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 92K7850
Product Name Surface Mount Metal Film Resistor, Pcf Series, 910 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details