THIN FILM RESISTOR, 820 OHM, 100mW, 0.1%; Resistance:820ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 78R9437 |
| Product Name | Thin Film Resistor, 820 Ohm, 100Mw, 0.1%; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |
| Resistance Range | 820 ohms |