Welwyn Components, Ltd. Resistor, Thin Film, 68Kohm, 100Mw, 0.1%; Resistance Tt Electronics/welwyn PCF0805-13-68KBT1

Description
RESISTOR, THIN FILM, 68KOHM, 100mW, 0.1%; Resistance:68kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THIN FILM, 68KOHM, 100mW, 0.1%; Resistance:68kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thin Film, 68Kohm, 100Mw, 0.1%; Resistance Tt Electronics/welwyn - 78R5026 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 68Kohm, 100Mw, 0.1%; Resistance Tt Electronics/welwyn
78R5026
Resistor, Thin Film, 68Kohm, 100Mw, 0.1%; Resistance Tt Electronics/welwyn 78R5026
RESISTOR, THIN FILM, 68KOHM, 100mW, 0.1%; Resistance:68kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RESISTOR, THIN FILM, 68KOHM, 100mW, 0.1%; Resistance:68kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 68K, 0.1%, 0.1W, 0805; Resistance Tt Electronics/welwyn - 78R9432 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 68K, 0.1%, 0.1W, 0805; Resistance Tt Electronics/welwyn
78R9432
Res, Thin Film, 68K, 0.1%, 0.1W, 0805; Resistance Tt Electronics/welwyn 78R9432
RES, THIN FILM, 68K, 0.1%, 0.1W, 0805; Resistance:68kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCF Series RoHS Compliant: Yes

RES, THIN FILM, 68K, 0.1%, 0.1W, 0805; Resistance:68kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 78R5026 78R9432
Product Name Resistor, Thin Film, 68Kohm, 100Mw, 0.1%; Resistance Tt Electronics/welwyn Res, Thin Film, 68K, 0.1%, 0.1W, 0805; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 68000 ohms 68000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details