Welwyn Components, Ltd. Resistor, Thin Film, 680 Ohm, 100Mw, 0.1%, Full Reel; Resistance Tt Electronics/welwyn PCF0805-13-680RBT1

Description
RESISTOR, THIN FILM, 680 OHM, 100mW, 0.1%, FULL REEL; Resistance:680ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THIN FILM, 680 OHM, 100mW, 0.1%, FULL REEL; Resistance:680ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thin Film, 680 Ohm, 100Mw, 0.1%, Full Reel; Resistance Tt Electronics/welwyn - 78R5027 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 680 Ohm, 100Mw, 0.1%, Full Reel; Resistance Tt Electronics/welwyn
78R5027
Resistor, Thin Film, 680 Ohm, 100Mw, 0.1%, Full Reel; Resistance Tt Electronics/welwyn 78R5027
RESISTOR, THIN FILM, 680 OHM, 100mW, 0.1%, FULL REEL; Resistance:680ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, THIN FILM, 680 OHM, 100mW, 0.1%, FULL REEL; Resistance:680ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R5027
Product Name Resistor, Thin Film, 680 Ohm, 100Mw, 0.1%, Full Reel; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details