Welwyn Components, Ltd. Thin Film Resistor, 510 Ohm, 100Mw, 0.1%; Resistance Tt Electronics/welwyn PCF0805-13-510RBT1

Description
THIN FILM RESISTOR, 510 OHM, 100mW, 0.1%; Resistance:510ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
THIN FILM RESISTOR, 510 OHM, 100mW, 0.1%; Resistance:510ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistor, 510 Ohm, 100Mw, 0.1%; Resistance Tt Electronics/welwyn - 78R9428 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 510 Ohm, 100Mw, 0.1%; Resistance Tt Electronics/welwyn
78R9428
Thin Film Resistor, 510 Ohm, 100Mw, 0.1%; Resistance Tt Electronics/welwyn 78R9428
THIN FILM RESISTOR, 510 OHM, 100mW, 0.1%; Resistance:510ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

THIN FILM RESISTOR, 510 OHM, 100mW, 0.1%; Resistance:510ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R9428
Product Name Thin Film Resistor, 510 Ohm, 100Mw, 0.1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers