TT Electronics Res, Thin Film, 470R, 0.1%, 100V, 0805; Resistance Tt Electronics/welwyn PCF0805-13-470R-B-T1.

Description
RES, THIN FILM, 470R, 0.1%, 100V, 0805; Resistance:470ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCF Series RoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 470R, 0.1%, 100V, 0805; Resistance:470ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCF Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 470R, 0.1%, 100V, 0805; Resistance Tt Electronics/welwyn - 92K7829 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 470R, 0.1%, 100V, 0805; Resistance Tt Electronics/welwyn
92K7829
Res, Thin Film, 470R, 0.1%, 100V, 0805; Resistance Tt Electronics/welwyn 92K7829
RES, THIN FILM, 470R, 0.1%, 100V, 0805; Resistance:470ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCF Series RoHS Compliant: Yes

RES, THIN FILM, 470R, 0.1%, 100V, 0805; Resistance:470ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 92K7829
Product Name Res, Thin Film, 470R, 0.1%, 100V, 0805; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers