TT Electronics Resistor, Thin Film, 3.3Kohm, 100Mw 0.1%, Full Reel; Resistance Tt Electronics/welwyn PCF0805-13-3K3BT1

Description
RESISTOR, THIN FILM, 3.3KOHM, 100mW 0.1%, FULL REEL; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes
Description
RESISTOR, THIN FILM, 3.3KOHM, 100mW 0.1%, FULL REEL; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thin Film, 3.3Kohm, 100Mw 0.1%, Full Reel; Resistance Tt Electronics/welwyn - 78R5007 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 3.3Kohm, 100Mw 0.1%, Full Reel; Resistance Tt Electronics/welwyn
78R5007
Resistor, Thin Film, 3.3Kohm, 100Mw 0.1%, Full Reel; Resistance Tt Electronics/welwyn 78R5007
RESISTOR, THIN FILM, 3.3KOHM, 100mW 0.1%, FULL REEL; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, THIN FILM, 3.3KOHM, 100mW 0.1%, FULL REEL; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R5007
Product Name Resistor, Thin Film, 3.3Kohm, 100Mw 0.1%, Full Reel; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details