RES, 3K3, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:3.3kohm; Product Range:PCF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Surface Mount Metal Film Resistor, PCF Series, 3.3 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 12AC1891 | 92K7813 |
| Product Name | Res, 3K3, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Tt Electronics/welwyn | Surface Mount Metal Film Resistor, Pcf Series, 3.3 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Tt Electronics/welwyn |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Thin Film (Chip) | MetalFilm |
| Mounting / Packaging | 0805 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 3300 ohms | |
| Tolerance | 0.1000 +/- % |