Welwyn Components, Ltd. Chip Resistor - Surface Mount PCF0805-13-3K0BT1

Description
RES SMD 3K OHM 0.1% 1/10W 0805
Request a Quote Datasheet
Description
RES SMD 3K OHM 0.1% 1/10W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1395-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1395-2-ND
Chip Resistor - Surface Mount 985-1395-2-ND
RES SMD 3K OHM 0.1% 1/10W 0805

RES SMD 3K OHM 0.1% 1/10W 0805

Buy Now Datasheet
Resistor, Thin Film, 3Kohm, 0.1W, 0.1%; Resistance Tt Electronics/welwyn - 78R5006 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 3Kohm, 0.1W, 0.1%; Resistance Tt Electronics/welwyn
78R5006
Resistor, Thin Film, 3Kohm, 0.1W, 0.1%; Resistance Tt Electronics/welwyn 78R5006
RESISTOR, THIN FILM, 3KOHM, 0.1W, 0.1%; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCF Series RoHS Compliant: Yes

RESISTOR, THIN FILM, 3KOHM, 0.1W, 0.1%; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCF Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thin Film, 3K, 0.1%, 0.1W, 0805; Resistance Tt Electronics/welwyn - 78R9412 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 3K, 0.1%, 0.1W, 0805; Resistance Tt Electronics/welwyn
78R9412
Resistor, Thin Film, 3K, 0.1%, 0.1W, 0805; Resistance Tt Electronics/welwyn 78R9412
RESISTOR, THIN FILM, 3K, 0.1%, 0.1W, 0805; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RESISTOR, THIN FILM, 3K, 0.1%, 0.1W, 0805; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 985-1395-2-ND 78R5006 78R9412
Product Name Chip Resistor - Surface Mount Resistor, Thin Film, 3Kohm, 0.1W, 0.1%; Resistance Tt Electronics/welwyn Resistor, Thin Film, 3K, 0.1%, 0.1W, 0805; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction MetalFilm Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676447-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84500 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details