TT Electronics Thin Film Resistor, 36Kohm, 100Mw, 0.1%; Resistance Tt Electronics/welwyn PCF0805-13-36KBT1

Description
THIN FILM RESISTOR, 36KOHM, 100mW, 0.1%; Resistance:36kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCF SeriesRoHS Compliant: Yes
Description
THIN FILM RESISTOR, 36KOHM, 100mW, 0.1%; Resistance:36kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCF SeriesRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistor, 36Kohm, 100Mw, 0.1%; Resistance Tt Electronics/welwyn - 78R9420 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 36Kohm, 100Mw, 0.1%; Resistance Tt Electronics/welwyn
78R9420
Thin Film Resistor, 36Kohm, 100Mw, 0.1%; Resistance Tt Electronics/welwyn 78R9420
THIN FILM RESISTOR, 36KOHM, 100mW, 0.1%; Resistance:36kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCF SeriesRoHS Compliant: Yes

THIN FILM RESISTOR, 36KOHM, 100mW, 0.1%; Resistance:36kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCF SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R9420
Product Name Thin Film Resistor, 36Kohm, 100Mw, 0.1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2800 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 4756331 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details