Welwyn Components, Ltd. Resistor, Thin Film, 2.4Kohm, 100Mw 0.1%; Resistance Tt Electronics/welwyn PCF0805-13-2K4BT1

Description
RESISTOR, THIN FILM, 2.4KOHM, 100mW 0.1%; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THIN FILM, 2.4KOHM, 100mW 0.1%; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thin Film, 2.4Kohm, 100Mw 0.1%; Resistance Tt Electronics/welwyn - 78R4997 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 2.4Kohm, 100Mw 0.1%; Resistance Tt Electronics/welwyn
78R4997
Resistor, Thin Film, 2.4Kohm, 100Mw 0.1%; Resistance Tt Electronics/welwyn 78R4997
RESISTOR, THIN FILM, 2.4KOHM, 100mW 0.1%; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RESISTOR, THIN FILM, 2.4KOHM, 100mW 0.1%; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R4997
Product Name Resistor, Thin Film, 2.4Kohm, 100Mw 0.1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details