Welwyn Components, Ltd. Chip Resistor - Surface Mount PCF0805-13-2K0BT1

Description
RES SMD 2K OHM 0.1% 1/10W 0805
Request a Quote Datasheet
Description
RES SMD 2K OHM 0.1% 1/10W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1393-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1393-2-ND
Chip Resistor - Surface Mount 985-1393-2-ND
RES SMD 2K OHM 0.1% 1/10W 0805

RES SMD 2K OHM 0.1% 1/10W 0805

Buy Now Datasheet
Resistor, Thin Film, 2K, 0.1%, 0.1W, 0805; Resistance Tt Electronics/welwyn - 78R9401 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 2K, 0.1%, 0.1W, 0805; Resistance Tt Electronics/welwyn
78R9401
Resistor, Thin Film, 2K, 0.1%, 0.1W, 0805; Resistance Tt Electronics/welwyn 78R9401
RESISTOR, THIN FILM, 2K, 0.1%, 0.1W, 0805; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RESISTOR, THIN FILM, 2K, 0.1%, 0.1W, 0805; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1393-2-ND 78R9401
Product Name Chip Resistor - Surface Mount Resistor, Thin Film, 2K, 0.1%, 0.1W, 0805; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567755 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details