Welwyn Components, Ltd. Res, Thin Film, 20K, 0.1%, 0.1W, 0805; Resistance Tt Electronics/welwyn PCF0805-13-20KBT1

Description
RES, THIN FILM, 20K, 0.1%, 0.1W, 0805; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCF Series RoHS Compliant: Yes
Description
RES, THIN FILM, 20K, 0.1%, 0.1W, 0805; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCF Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 20K, 0.1%, 0.1W, 0805; Resistance Tt Electronics/welwyn - 78R9405 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 20K, 0.1%, 0.1W, 0805; Resistance Tt Electronics/welwyn
78R9405
Res, Thin Film, 20K, 0.1%, 0.1W, 0805; Resistance Tt Electronics/welwyn 78R9405
RES, THIN FILM, 20K, 0.1%, 0.1W, 0805; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCF Series RoHS Compliant: Yes

RES, THIN FILM, 20K, 0.1%, 0.1W, 0805; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCF Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R9405
Product Name Res, Thin Film, 20K, 0.1%, 0.1W, 0805; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R273JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers