RESISTOR, THIN FILM, 1K, 0.1%, 0.1W, 0805; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
RESISTOR, THIN FILM, 1KOHM, 0.1W, 0.1%; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCF Series RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 78R9386 | 78R4980 |
| Product Name | Resistor, Thin Film, 1K, 0.1%, 0.1W, 0805; Resistance Tt Electronics/welwyn | Resistor, Thin Film, 1Kohm, 0.1W, 0.1%; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Precision Resistor | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] | 0805; 0805 [2012 Metric] |
| Resistance Range | 1000 ohms | 1000 ohms |