Welwyn Components, Ltd. Res, Thin Film, 1K, 0.1%, 0.1W, 0805; Resistance Tt Electronics/welwyn PCF0805-13-1K-B-T1.

Description
RES, THIN FILM, 1K, 0.1%, 0.1W, 0805; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCF Series RoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 1K, 0.1%, 0.1W, 0805; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCF Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 1K, 0.1%, 0.1W, 0805; Resistance Tt Electronics/welwyn - 92K7778 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K, 0.1%, 0.1W, 0805; Resistance Tt Electronics/welwyn
92K7778
Res, Thin Film, 1K, 0.1%, 0.1W, 0805; Resistance Tt Electronics/welwyn 92K7778
RES, THIN FILM, 1K, 0.1%, 0.1W, 0805; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCF Series RoHS Compliant: Yes

RES, THIN FILM, 1K, 0.1%, 0.1W, 0805; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCF Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Tt Electronics/welwyn - 12AC1887 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Tt Electronics/welwyn
12AC1887
Res, 1K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Tt Electronics/welwyn 12AC1887
RES, 1K, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1kohm; Product Range:PCF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 1K, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1kohm; Product Range:PCF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 92K7778 12AC1887
Product Name Res, Thin Film, 1K, 0.1%, 0.1W, 0805; Resistance Tt Electronics/welwyn Res, 1K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805
Resistance Range 1000 ohms 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details