Welwyn Components, Ltd. Res, Thin Film, 16K, 0.1%, 0.1W, 0805; Resistance Tt Electronics/welwyn PCF0805-13-16KBT1

Description
RES, THIN FILM, 16K, 0.1%, 0.1W, 0805; Resistance:16kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCF Series RoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 16K, 0.1%, 0.1W, 0805; Resistance:16kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCF Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 16K, 0.1%, 0.1W, 0805; Resistance Tt Electronics/welwyn - 78R9398 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 16K, 0.1%, 0.1W, 0805; Resistance Tt Electronics/welwyn
78R9398
Res, Thin Film, 16K, 0.1%, 0.1W, 0805; Resistance Tt Electronics/welwyn 78R9398
RES, THIN FILM, 16K, 0.1%, 0.1W, 0805; Resistance:16kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCF Series RoHS Compliant: Yes

RES, THIN FILM, 16K, 0.1%, 0.1W, 0805; Resistance:16kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCF Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thin Film, 16Kohm, 100Mw, 0.1%; Resistance Tt Electronics/welwyn - 78R4992 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 16Kohm, 100Mw, 0.1%; Resistance Tt Electronics/welwyn
78R4992
Resistor, Thin Film, 16Kohm, 100Mw, 0.1%; Resistance Tt Electronics/welwyn 78R4992
RESISTOR, THIN FILM, 16KOHM, 100mW, 0.1%; Resistance:16kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RESISTOR, THIN FILM, 16KOHM, 100mW, 0.1%; Resistance:16kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 78R9398 78R4992
Product Name Res, Thin Film, 16K, 0.1%, 0.1W, 0805; Resistance Tt Electronics/welwyn Resistor, Thin Film, 16Kohm, 100Mw, 0.1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 16000 ohms 16000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers