Welwyn Components, Ltd. Resistor, Thin Film, 120 Ohm, 100Mw, 0.1%; Resistance Tt Electronics/welwyn PCF0805-13-120RBT1

Description
RESISTOR, THIN FILM, 120 OHM, 100mW, 0.1%; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THIN FILM, 120 OHM, 100mW, 0.1%; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thin Film, 120 Ohm, 100Mw, 0.1%; Resistance Tt Electronics/welwyn - 78R4989 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 120 Ohm, 100Mw, 0.1%; Resistance Tt Electronics/welwyn
78R4989
Resistor, Thin Film, 120 Ohm, 100Mw, 0.1%; Resistance Tt Electronics/welwyn 78R4989
RESISTOR, THIN FILM, 120 OHM, 100mW, 0.1%; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RESISTOR, THIN FILM, 120 OHM, 100mW, 0.1%; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 120R, 0.1%, 0.1W, 0805; Resistance Tt Electronics/welwyn - 78R9395 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 120R, 0.1%, 0.1W, 0805; Resistance Tt Electronics/welwyn
78R9395
Res, Thin Film, 120R, 0.1%, 0.1W, 0805; Resistance Tt Electronics/welwyn 78R9395
RES, THIN FILM, 120R, 0.1%, 0.1W, 0805; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCF Series RoHS Compliant: Yes

RES, THIN FILM, 120R, 0.1%, 0.1W, 0805; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 78R4989 78R9395
Product Name Resistor, Thin Film, 120 Ohm, 100Mw, 0.1%; Resistance Tt Electronics/welwyn Res, Thin Film, 120R, 0.1%, 0.1W, 0805; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R165JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details