Welwyn Components, Ltd. Chip Resistor - Surface Mount PCF0805-13-100RBT1

Description
RES SMD 100 OHM 0.1% 1/10W 0805
Request a Quote Datasheet
Description
RES SMD 100 OHM 0.1% 1/10W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1390-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1390-2-ND
Chip Resistor - Surface Mount 985-1390-2-ND
RES SMD 100 OHM 0.1% 1/10W 0805

RES SMD 100 OHM 0.1% 1/10W 0805

Buy Now Datasheet
Res, Thin Film, 100R, 0.1%, 0.1W, 0805; Resistance Tt Electronics/welwyn - 78R9392 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 100R, 0.1%, 0.1W, 0805; Resistance Tt Electronics/welwyn
78R9392
Res, Thin Film, 100R, 0.1%, 0.1W, 0805; Resistance Tt Electronics/welwyn 78R9392
RES, THIN FILM, 100R, 0.1%, 0.1W, 0805; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCF Series RoHS Compliant: Yes

RES, THIN FILM, 100R, 0.1%, 0.1W, 0805; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCF Series RoHS Compliant: Yes

Supplier's Site
Resistor, Thin Film, 100 Ohm, 100Mw, 0.1%; Resistance Tt Electronics/welwyn - 78R4986 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 100 Ohm, 100Mw, 0.1%; Resistance Tt Electronics/welwyn
78R4986
Resistor, Thin Film, 100 Ohm, 100Mw, 0.1%; Resistance Tt Electronics/welwyn 78R4986
RESISTOR, THIN FILM, 100 OHM, 100mW, 0.1%; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RESISTOR, THIN FILM, 100 OHM, 100mW, 0.1%; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 985-1390-2-ND 78R9392 78R4986
Product Name Chip Resistor - Surface Mount Res, Thin Film, 100R, 0.1%, 0.1W, 0805; Resistance Tt Electronics/welwyn Resistor, Thin Film, 100 Ohm, 100Mw, 0.1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction MetalFilm Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details