Welwyn Components, Ltd. Resistor, Thin Film, 100Kohm, 100Mw 0.1%; Resistance Tt Electronics/welwyn PCF0805-13-100KBT1

Description
RESISTOR, THIN FILM, 100KOHM, 100mW 0.1%; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THIN FILM, 100KOHM, 100mW 0.1%; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thin Film, 100Kohm, 100Mw 0.1%; Resistance Tt Electronics/welwyn - 78R4985 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 100Kohm, 100Mw 0.1%; Resistance Tt Electronics/welwyn
78R4985
Resistor, Thin Film, 100Kohm, 100Mw 0.1%; Resistance Tt Electronics/welwyn 78R4985
RESISTOR, THIN FILM, 100KOHM, 100mW 0.1%; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RESISTOR, THIN FILM, 100KOHM, 100mW 0.1%; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R4985
Product Name Resistor, Thin Film, 100Kohm, 100Mw 0.1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C120J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details