Welwyn Components, Ltd. Surface Mount Metal Film Resistor, Pcf Series, 9.76 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Tt Electronics/welwyn PCF0603R-9K76BT1

Description
Surface Mount Metal Film Resistor, PCF Series, 9.76 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Metal Film Resistor, PCF Series, 9.76 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Metal Film Resistor, Pcf Series, 9.76 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Tt Electronics/welwyn - 92K7777 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Pcf Series, 9.76 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Tt Electronics/welwyn
92K7777
Surface Mount Metal Film Resistor, Pcf Series, 9.76 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Tt Electronics/welwyn 92K7777
Surface Mount Metal Film Resistor, PCF Series, 9.76 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, PCF Series, 9.76 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 92K7777
Product Name Surface Mount Metal Film Resistor, Pcf Series, 9.76 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details