Welwyn Components, Ltd. Chip Resistor - Surface Mount PCF0603R-8K25BT1

Description
RES SMD 8.25KOHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 8.25KOHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1277-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1277-2-ND
Chip Resistor - Surface Mount 985-1277-2-ND
RES SMD 8.25KOHM 0.1% 1/16W 0603

RES SMD 8.25KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1007838-PCF0603R-8K25BT1
Resistors - Chip Resistor - Surface Mount 1007838-PCF0603R-8K25BT1
Win Source Part Number: 1007838-PCF0603R-8K2 5BT1 Category: Resistors>Chip Resistor - Surface Mount Series: PCF - Precision Package: Cut Tape (CT) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.063W, 1/16W Composition: Metal Film Number of Terminations: 2 Resistance: 8.25 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TT Electronics/Welwyn Other Names: 985-1277-6,PCF0603R8 K25BT1,985-1277-2,98 5-1277-1 Base Product Number: PCF0603

Win Source Part Number: 1007838-PCF0603R-8K25BT1
Category: Resistors>Chip Resistor - Surface Mount
Series: PCF - Precision
Package: Cut Tape (CT)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Metal Film
Number of Terminations: 2
Resistance: 8.25 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TT Electronics/Welwyn
Other Names: 985-1277-6,PCF0603R8K25BT1,985-1277-2,985-1277-1
Base Product Number: PCF0603

Buy Now Datasheet
SMD 8.25KOHM 16W Resistor - 52-PCF0603R-8K25BT1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8.25KOHM 16W Resistor
52-PCF0603R-8K25BT1
SMD 8.25KOHM 16W Resistor 52-PCF0603R-8K25BT1
RES SMD 8.25KOHM 0.1% 1/16W 0603 Product overview: PCF0603R-8K25BT1 from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.25KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8.25KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PCF0603R-8K25BT1 can be used for catalog matching and distributor lookup.

RES SMD 8.25KOHM 0.1% 1/16W 0603 Product overview: PCF0603R-8K25BT1 from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.25KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8.25KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PCF0603R-8K25BT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Metal Film Resistor, Pcf Series, 8.25 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Tt Electronics/welwyn - 92K7773 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Pcf Series, 8.25 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Tt Electronics/welwyn
92K7773
Surface Mount Metal Film Resistor, Pcf Series, 8.25 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Tt Electronics/welwyn 92K7773
Surface Mount Metal Film Resistor, PCF Series, 8.25 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, PCF Series, 8.25 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 985-1277-2-ND 1007838-PCF0603R-8K25BT1 52-PCF0603R-8K25BT1 92K7773
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 8.25KOHM 16W Resistor Surface Mount Metal Film Resistor, Pcf Series, 8.25 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm Thin Film MetalFilm
Mounting / Packaging 0603; 0603 0603 (1608 Metric) Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176074-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5760 ohms
View Details
4 suppliers
Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers