The Surface Mount Metal Film Resistor, PCF Series, features an ohmic value of 8.06 kΩ with a power rating of 63 mW and a tolerance of 0.1%. It operates at a maximum voltage of 50 V and is compliant with RoHS standards. This resistor utilizes precision thin film technology, ensuring high stability and low temperature coefficient of resistance (TCR). The construction includes a thin-film material deposited on a 96% alumina substrate, providing robust performance in various applications. The resistor is suitable for automatic handling due to its rectangular shape and small dimensional tolerances, making it ideal for use in surface mount technology.
RES SMD 8.06KOHM 0.1% 1/16W 0603
Surface Mount Metal Film Resistor, PCF Series, 8.06 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 985-1276-2-ND | 50M4562 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Metal Film Resistor, Pcf Series, 8.06 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Tt Electronics/welwyn |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % |