Welwyn Components, Ltd. Chip Resistor - Surface Mount PCF0603R-806RBT1

Description
RES SMD 806 OHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 806 OHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1262-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1262-2-ND
Chip Resistor - Surface Mount 985-1262-2-ND
RES SMD 806 OHM 0.1% 1/16W 0603

RES SMD 806 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Surface Mount Metal Film Resistor, Pcf Series, 806 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Tt Electronics/welwyn - 92K7775 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Pcf Series, 806 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Tt Electronics/welwyn
92K7775
Surface Mount Metal Film Resistor, Pcf Series, 806 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Tt Electronics/welwyn 92K7775
Surface Mount Metal Film Resistor, PCF Series, 806 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, PCF Series, 806 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1262-2-ND 92K7775
Product Name Chip Resistor - Surface Mount Surface Mount Metal Film Resistor, Pcf Series, 806 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 806 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567723P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details