Welwyn Components, Ltd. Chip Resistor - Surface Mount PCF0603R-5K49BT1

Description
RES SMD 5.49KOHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 5.49KOHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1275-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1275-2-ND
Chip Resistor - Surface Mount 985-1275-2-ND
RES SMD 5.49KOHM 0.1% 1/16W 0603

RES SMD 5.49KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Surface Mount Metal Film Resistor, Pcf Series, 5.49 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Tt Electronics/welwyn - 92K7758 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Pcf Series, 5.49 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Tt Electronics/welwyn
92K7758
Surface Mount Metal Film Resistor, Pcf Series, 5.49 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Tt Electronics/welwyn 92K7758
Surface Mount Metal Film Resistor, PCF Series, 5.49 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, PCF Series, 5.49 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1275-2-ND 92K7758
Product Name Chip Resistor - Surface Mount Surface Mount Metal Film Resistor, Pcf Series, 5.49 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573139 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2743FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details