Welwyn Components, Ltd. Chip Resistor - Surface Mount PCF0603R-53K6BT1

Description
53.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Metal Film
Request a Quote Datasheet
Description
53.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1283-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1283-1-ND
Chip Resistor - Surface Mount 985-1283-1-ND
53.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Metal Film

53.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 985-1283-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1283-2-ND
Chip Resistor - Surface Mount 985-1283-2-ND
RES SMD 53.6KOHM 0.1% 1/16W 0603

RES SMD 53.6KOHM 0.1% 1/16W 0603

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 985-1283-1-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging 0603; 0603
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details