Welwyn Components, Ltd. Chip Resistor - Surface Mount PCF0603R-4K99BT1

Description
RES SMD 4.99KOHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 4.99KOHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1274-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1274-2-ND
Chip Resistor - Surface Mount 985-1274-2-ND
RES SMD 4.99KOHM 0.1% 1/16W 0603

RES SMD 4.99KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Res, Thin Film, 4K99, 0.1%, 0.063W, 0603; Resistance Tt Electronics/welwyn - 92K7748 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 4K99, 0.1%, 0.063W, 0603; Resistance Tt Electronics/welwyn
92K7748
Res, Thin Film, 4K99, 0.1%, 0.063W, 0603; Resistance Tt Electronics/welwyn 92K7748
RES, THIN FILM, 4K99, 0.1%, 0.063W, 0603; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THIN FILM, 4K99, 0.1%, 0.063W, 0603; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1274-2-ND 92K7748
Product Name Chip Resistor - Surface Mount Res, Thin Film, 4K99, 0.1%, 0.063W, 0603; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details