Welwyn Components, Ltd. Chip Resistor - Surface Mount PCF0603R-49K9BT1

Description
RES SMD 49.9KOHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 49.9KOHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1281-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1281-2-ND
Chip Resistor - Surface Mount 985-1281-2-ND
RES SMD 49.9KOHM 0.1% 1/16W 0603

RES SMD 49.9KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Surface Mount Metal Film Resistor, Pcf Series, 49.9 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Tt Electronics/welwyn - 92K7754 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Pcf Series, 49.9 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Tt Electronics/welwyn
92K7754
Surface Mount Metal Film Resistor, Pcf Series, 49.9 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Tt Electronics/welwyn 92K7754
Surface Mount Metal Film Resistor, PCF Series, 49.9 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, PCF Series, 49.9 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1281-2-ND 92K7754
Product Name Chip Resistor - Surface Mount Surface Mount Metal Film Resistor, Pcf Series, 49.9 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details
Through Hole Resistors - 1469508 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details