Welwyn Components, Ltd. Chip Resistor - Surface Mount PCF0603R-402RBT1

Description
RES SMD 402 OHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 402 OHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1260-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1260-2-ND
Chip Resistor - Surface Mount 985-1260-2-ND
RES SMD 402 OHM 0.1% 1/16W 0603

RES SMD 402 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Surface Mount Metal Film Resistor, Pcf Series, 402 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Tt Electronics/welwyn - 92K7749 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Pcf Series, 402 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Tt Electronics/welwyn
92K7749
Surface Mount Metal Film Resistor, Pcf Series, 402 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Tt Electronics/welwyn 92K7749
Surface Mount Metal Film Resistor, PCF Series, 402 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, PCF Series, 402 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1260-2-ND 92K7749
Product Name Chip Resistor - Surface Mount Surface Mount Metal Film Resistor, Pcf Series, 402 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details