Welwyn Components, Ltd. Surface Mount Metal Film Resistor, Pcf Series, 33.2 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Tt Electronics/welwyn PCF0603R-33K2BT1

Description
Surface Mount Metal Film Resistor, PCF Series, 33.2 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Metal Film Resistor, PCF Series, 33.2 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Metal Film Resistor, Pcf Series, 33.2 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Tt Electronics/welwyn - 92K7743 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Pcf Series, 33.2 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Tt Electronics/welwyn
92K7743
Surface Mount Metal Film Resistor, Pcf Series, 33.2 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Tt Electronics/welwyn 92K7743
Surface Mount Metal Film Resistor, PCF Series, 33.2 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, PCF Series, 33.2 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 92K7743
Product Name Surface Mount Metal Film Resistor, Pcf Series, 33.2 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details