TT Electronics Chip Resistor - Surface Mount - PCF0603R-2K55BT1 PCF0603R-2K55BT1

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1205206-PCF0603R-2K5 5BT1 Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 50 V Length: 1.6 mm Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Military Standard: Not Composition: Metal Film, Thin Film Height: 550 µm Resistance: 2.55 kΩ Power Rating: 63 mW Number of Pins: 2 Width: 800 µm Categories: Chip Resistor - Surface Mount Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Depth: 800 µm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Voltage Rating (DC): 75 V REACH SVHC: No SVHC Max Operating Temperature: 125 °C Case Code (Metric): 1608
Request a Quote
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1205206-PCF0603R-2K5 5BT1 Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 50 V Length: 1.6 mm Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Military Standard: Not Composition: Metal Film, Thin Film Height: 550 µm Resistance: 2.55 kΩ Power Rating: 63 mW Number of Pins: 2 Width: 800 µm Categories: Chip Resistor - Surface Mount Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Depth: 800 µm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Voltage Rating (DC): 75 V REACH SVHC: No SVHC Max Operating Temperature: 125 °C Case Code (Metric): 1608
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PCF0603R-2K55BT1 - 1205206-PCF0603R-2K55BT1 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - PCF0603R-2K55BT1
1205206-PCF0603R-2K55BT1
Chip Resistor - Surface Mount - PCF0603R-2K55BT1 1205206-PCF0603R-2K55BT1
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1205206-PCF0603R-2K5 5BT1 Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 50 V Length: 1.6 mm Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Military Standard: Not Composition: Metal Film, Thin Film Height: 550 µm Resistance: 2.55 kΩ Power Rating: 63 mW Number of Pins: 2 Width: 800 µm Categories: Chip Resistor - Surface Mount Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Depth: 800 µm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Voltage Rating (DC): 75 V REACH SVHC: No SVHC Max Operating Temperature: 125 °C Case Code (Metric): 1608

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1205206-PCF0603R-2K55BT1
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 50 V
Length: 1.6 mm
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Military Standard: Not
Composition: Metal Film, Thin Film
Height: 550 µm
Resistance: 2.55 kΩ
Power Rating: 63 mW
Number of Pins: 2
Width: 800 µm
Categories: Chip Resistor - Surface Mount
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Depth: 800 µm
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0603
Voltage Rating (DC): 75 V
REACH SVHC: No SVHC
Max Operating Temperature: 125 °C
Case Code (Metric): 1608

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1205206-PCF0603R-2K55BT1
Product Name Chip Resistor - Surface Mount - PCF0603R-2K55BT1
Technology / Construction MetalFilm; Thin Film (Chip)
Resistance Range 2550 ohms
Tolerance 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details