Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1201328-PCF0603R-24K
Packaging: Cut Tape
Temperature Coefficient: -25 ppm/°C
Resistance: 24.3 kΩ
Power Rating: 63 mW
Number of Pins: 2
Categories: Custom Parts
Alternative Parts (Cross-Reference): PCF0603R24K3BT1;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Voltage Rating (AC): 75 V
Voltage Rating (DC): 50 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1201328-PCF0603R-24K3BT1 |
| Product Name | Custom Parts - Custom Parts (N - R) - PCF0603R-24K3BT1 |