Welwyn Components, Ltd. Chip Resistor - Surface Mount PCF0603R-10KBT1

Description
RES SMD 10K OHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 10K OHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1278-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1278-2-ND
Chip Resistor - Surface Mount 985-1278-2-ND
RES SMD 10K OHM 0.1% 1/16W 0603

RES SMD 10K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Res, Thin Film, 10K, 0.1%, 0.063W, 0603; Resistance Tt Electronics/welwyn - 92K7693 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10K, 0.1%, 0.063W, 0603; Resistance Tt Electronics/welwyn
92K7693
Res, Thin Film, 10K, 0.1%, 0.063W, 0603; Resistance Tt Electronics/welwyn 92K7693
RES, THIN FILM, 10K, 0.1%, 0.063W, 0603; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCF Series RoHS Compliant: Yes

RES, THIN FILM, 10K, 0.1%, 0.063W, 0603; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCF Series RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film 0603 10K Ohm 0.1% 0.063W(1/16W) Tt Electronics/welwyn - 62AK2876 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film 0603 10K Ohm 0.1% 0.063W(1/16W) Tt Electronics/welwyn
62AK2876
Thin Film 0603 10K Ohm 0.1% 0.063W(1/16W) Tt Electronics/welwyn 62AK2876
THIN FILM 0603 10K OHM 0.1% 0.063W(1/16W)

THIN FILM 0603 10K OHM 0.1% 0.063W(1/16W)

Supplier's Site
Res, 10K, 0.1%, 0.063W, Thin Film, 0603; Resistance Tt Electronics/welwyn - 62AK2877 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 0.063W, Thin Film, 0603; Resistance Tt Electronics/welwyn
62AK2877
Res, 10K, 0.1%, 0.063W, Thin Film, 0603; Resistance Tt Electronics/welwyn 62AK2877
RES, 10K, 0.1%, 0.063W, THIN FILM, 0603; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCF Series RoHS Compliant: Yes

RES, 10K, 0.1%, 0.063W, THIN FILM, 0603; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 985-1278-2-ND 92K7693 62AK2876
Product Name Chip Resistor - Surface Mount Res, Thin Film, 10K, 0.1%, 0.063W, 0603; Resistance Tt Electronics/welwyn Thin Film 0603 10K Ohm 0.1% 0.063W(1/16W) Tt Electronics/welwyn
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction MetalFilm Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details