Welwyn Components, Ltd. Chip Resistor - Surface Mount PCF0603R-100RBT1

Description
RES SMD 100 OHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 100 OHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1257-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1257-2-ND
Chip Resistor - Surface Mount 985-1257-2-ND
RES SMD 100 OHM 0.1% 1/16W 0603

RES SMD 100 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Res, 100R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Tt Electronics/welwyn - 12AC1879 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Tt Electronics/welwyn
12AC1879
Res, 100R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Tt Electronics/welwyn 12AC1879
RES, 100R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:100ohm; Product Range:PCF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 100R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:100ohm; Product Range:PCF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Metal Film Resistor, Pcf Series, 100 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Tt Electronics/welwyn - 92K7695 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Pcf Series, 100 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Tt Electronics/welwyn
92K7695
Surface Mount Metal Film Resistor, Pcf Series, 100 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Tt Electronics/welwyn 92K7695
Surface Mount Metal Film Resistor, PCF Series, 100 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, PCF Series, 100 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 985-1257-2-ND 12AC1879 92K7695
Product Name Chip Resistor - Surface Mount Res, 100R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Tt Electronics/welwyn Surface Mount Metal Film Resistor, Pcf Series, 100 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin Film (Chip) MetalFilm
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data