Welwyn Components, Ltd. Chip Resistor - Surface Mount - PCF0603R-100KBT1 PCF0603R-100KBT1

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013551-PCF0603R-100 KBT1 Packaging: Cut Tape Mounting: SMD (SMT) Temperature Coefficient: 25 ppm/°C Resistance: 100 kΩ Power Rating: 63 mW Number of Pins: 2 Categories: Chip Resistor - Surface Mount Case / Package: 0603 Alternative Parts (Cross-Reference): 6-1614882-8; CPF0603B100KE1; RN731JTTD1053B25PCF0 603-R-100KBT1; PCF0603R100KBT1; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage RoHS: Compliant Voltage Rating (AC): 75 V Voltage Rating (DC): 50 V
Request a Quote Datasheet
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013551-PCF0603R-100 KBT1 Packaging: Cut Tape Mounting: SMD (SMT) Temperature Coefficient: 25 ppm/°C Resistance: 100 kΩ Power Rating: 63 mW Number of Pins: 2 Categories: Chip Resistor - Surface Mount Case / Package: 0603 Alternative Parts (Cross-Reference): 6-1614882-8; CPF0603B100KE1; RN731JTTD1053B25PCF0 603-R-100KBT1; PCF0603R100KBT1; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage RoHS: Compliant Voltage Rating (AC): 75 V Voltage Rating (DC): 50 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PCF0603R-100KBT1 - 1013551-PCF0603R-100KBT1 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - PCF0603R-100KBT1
1013551-PCF0603R-100KBT1
Chip Resistor - Surface Mount - PCF0603R-100KBT1 1013551-PCF0603R-100KBT1
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013551-PCF0603R-100 KBT1 Packaging: Cut Tape Mounting: SMD (SMT) Temperature Coefficient: 25 ppm/°C Resistance: 100 kΩ Power Rating: 63 mW Number of Pins: 2 Categories: Chip Resistor - Surface Mount Case / Package: 0603 Alternative Parts (Cross-Reference): 6-1614882-8; CPF0603B100KE1; RN731JTTD1053B25PCF0 603-R-100KBT1; PCF0603R100KBT1; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage RoHS: Compliant Voltage Rating (AC): 75 V Voltage Rating (DC): 50 V

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013551-PCF0603R-100KBT1
Packaging: Cut Tape
Mounting: SMD (SMT)
Temperature Coefficient: 25 ppm/°C
Resistance: 100 kΩ
Power Rating: 63 mW
Number of Pins: 2
Categories: Chip Resistor - Surface Mount
Case / Package: 0603
Alternative Parts (Cross-Reference): 6-1614882-8; CPF0603B100KE1; RN731JTTD1053B25PCF0603-R-100KBT1; PCF0603R100KBT1;
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Voltage Rating (AC): 75 V
Voltage Rating (DC): 50 V

Buy Now
Chip Resistor - Surface Mount - 985-1285-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1285-2-ND
Chip Resistor - Surface Mount 985-1285-2-ND
RES SMD 100K OHM 0.1% 1/16W 0603

RES SMD 100K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Res, 100K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Tt Electronics/welwyn - 12AC1878 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Tt Electronics/welwyn
12AC1878
Res, 100K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Tt Electronics/welwyn 12AC1878
RES, 100K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:100kohm; Product Range:PCF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 100K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:100kohm; Product Range:PCF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 100K, 0.1%, 0.063W, 0603; Resistance Tt Electronics/welwyn - 92K7694 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 100K, 0.1%, 0.063W, 0603; Resistance Tt Electronics/welwyn
92K7694
Res, Thin Film, 100K, 0.1%, 0.063W, 0603; Resistance Tt Electronics/welwyn 92K7694
RES, THIN FILM, 100K, 0.1%, 0.063W, 0603; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THIN FILM, 100K, 0.1%, 0.063W, 0603; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1013551-PCF0603R-100KBT1 985-1285-2-ND 12AC1878 92K7694
Product Name Chip Resistor - Surface Mount - PCF0603R-100KBT1 Chip Resistor - Surface Mount Res, 100K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Tt Electronics/welwyn Res, Thin Film, 100K, 0.1%, 0.063W, 0603; Resistance Tt Electronics/welwyn
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 watts
Operating DC Voltage 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details