Welwyn Components, Ltd. Surface Mount Metal Film Resistor, Pcf Series, 910 Ohm, 63 Mw, 0.1%, 75 V Rohs Compliant Tt Electronics/welwyn PCF0603P-R-910R-BT1

Description
Surface Mount Metal Film Resistor, PCF Series, 910 ohm, 63 mW, - 0.1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Metal Film Resistor, PCF Series, 910 ohm, 63 mW, - 0.1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Metal Film Resistor, Pcf Series, 910 Ohm, 63 Mw, 0.1%, 75 V Rohs Compliant Tt Electronics/welwyn - 61M8317 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Pcf Series, 910 Ohm, 63 Mw, 0.1%, 75 V Rohs Compliant Tt Electronics/welwyn
61M8317
Surface Mount Metal Film Resistor, Pcf Series, 910 Ohm, 63 Mw, 0.1%, 75 V Rohs Compliant Tt Electronics/welwyn 61M8317
Surface Mount Metal Film Resistor, PCF Series, 910 ohm, 63 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, PCF Series, 910 ohm, 63 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 61M8317
Product Name Surface Mount Metal Film Resistor, Pcf Series, 910 Ohm, 63 Mw, 0.1%, 75 V Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details